Smart Sensor 16-Pin QFN EP T/R Product overview: STPMS2H-PUR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STPMS2H-PUR can be used for catalog matching and distributor lookup.
IC SMART SENSOR II 2CH 16QFN
Manufacturer: STMicroelectronics
Win Source Part Number: 031474-STPMS2H-PUR
Packaging: Reel - TR
Type: Smart Sensor
Mounting: SMD (SMT)
Output Type: Digital
Input Type: Analog
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC SMART SENSOR II 2CH 16QFN
IC SMART SENSOR II 2CH 16QFN
IC SMART SENSOR II 2CH 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-STPMS2H-PUR | 497-11292-2-ND | 031474-STPMS2H-PUR | STPMS2H-PUR | STPMS2H-PUR | STPMS2H-PUR |
| Product Name | QFN Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - STPMS2H-PUR | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | Storage Interface |