STMicroelectronics, Inc. Logic - Logic - Shift Registers - STPIC6D595MTR STPIC6D595MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898344-STPIC6D595MTR Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STPIC6 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6329-6, 497-6329-2, 497-6329-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898344-STPIC6D595MTR Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STPIC6 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6329-6, 497-6329-2, 497-6329-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - STPIC6D595MTR - 898344-STPIC6D595MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STPIC6D595MTR
898344-STPIC6D595MTR
Logic - Logic - Shift Registers - STPIC6D595MTR 898344-STPIC6D595MTR
Manufacturer: STMicroelectronics Win Source Part Number: 898344-STPIC6D595MTR Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register Element Bit 16-SO Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: STPIC6 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-6329-6, 497-6329-2, 497-6329-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898344-STPIC6D595MTR
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register Element Bit 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPIC6
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-6329-6, 497-6329-2, 497-6329-1

Buy Now Datasheet
Shift Registers - 497-6329-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6329-6-ND
Shift Registers 497-6329-6-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-6329-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6329-1-ND
Shift Registers 497-6329-1-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Shift Registers - 497-6329-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
497-6329-2-ND
Shift Registers 497-6329-2-ND
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
STPIC6D595MTR
Counter Shift Registers STPIC6D595MTR
Counter Shift Registers Power logic 8-BIT

Counter Shift Registers Power logic 8-BIT

Buy Now Datasheet
Shift Registers - STPIC6D595MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
STPIC6D595MTR
Shift Registers STPIC6D595MTR
Shift Shift Register 1 Element 8 Bit 16-SO

Shift Shift Register 1 Element 8 Bit 16-SO

Buy Now Datasheet
Logic - Shift Registers - STPIC6D595MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
STPIC6D595MTR
Logic - Shift Registers STPIC6D595MTR
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Led Driver, 8Bit Shift Register, Soic-16; Logic Family / Base Number Stmicroelectronics - 45AC7655 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 8Bit Shift Register, Soic-16; Logic Family / Base Number Stmicroelectronics
45AC7655
Led Driver, 8Bit Shift Register, Soic-16; Logic Family / Base Number Stmicroelectronics 45AC7655
LED DRIVER, 8BIT SHIFT REGISTER, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

LED DRIVER, 8BIT SHIFT REGISTER, SOIC-16; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shift Registers - STPIC6D595MTR - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
STPIC6D595MTR
Shift Registers STPIC6D595MTR
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - STPIC6D595MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
STPIC6D595MTR
Integrated Circuits (ICs) - Logic - Shift Registers STPIC6D595MTR
IC SHIFT REGISTER 8BIT 16SOIC

IC SHIFT REGISTER 8BIT 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 898344-STPIC6D595MTR 497-6329-6-ND STPIC6D595MTR STPIC6D595MTR STPIC6D595MTR 45AC7655 STPIC6D595MTR STPIC6D595MTR
Product Name Logic - Logic - Shift Registers - STPIC6D595MTR Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers Led Driver, 8Bit Shift Register, Soic-16; Logic Family / Base Number Stmicroelectronics Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Package Type Other; 16-SO SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F194DC - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74VHC595PW-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
6 suppliers