STMicroelectronics, Inc. Single FETs, MOSFETs STP8NM60N

Description
N-Channel 600V 7A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 7A (Tc) 70W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7533-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7533-5-ND
Single FETs, MOSFETs 497-7533-5-ND
N-Channel 600V 7A (Tc) 70W (Tc) Through Hole TO-220

N-Channel 600V 7A (Tc) 70W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60N - 113182-STP8NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60N
113182-STP8NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60N 113182-STP8NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 113182-STP8NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Family Name: STP8NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 560pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 650 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): NDP10N62ZG; SPP07N60CFDXKSA1; SPP07N60CFDHKSA1; AOT4S60; Introduction Date: August 29, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 113182-STP8NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Family Name: STP8NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 560pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 650 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): NDP10N62ZG; SPP07N60CFDXKSA1; SPP07N60CFDHKSA1; AOT4S60;
Introduction Date: August 29, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 7A 600V 0.65ohm MOSFET Transistor
278-STP8NM60N
N-Channel 7A 600V 0.65ohm MOSFET Transistor 278-STP8NM60N
7A, 600V, 0.65ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP8NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 600V, 0.65ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 600V, 0.65ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM60N can be used for catalog matching and distributor lookup.

7A, 600V, 0.65ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP8NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 7A, 600V, 0.65ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 7A, 600V, 0.65ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NM60N
MOSFET N-CH 600V 7A TO220AB

MOSFET N-CH 600V 7A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-7533-5-ND 113182-STP8NM60N 278-STP8NM60N STP8NM60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60N N-Channel 7A 600V 0.65ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IRAUIRFS8408-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details