STMicroelectronics, Inc. Single FETs, MOSFETs STP8NM60

Description
N-Channel 650V 8A (Tc) 100W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 8A (Tc) 100W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5397-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5397-5-ND
Single FETs, MOSFETs 497-5397-5-ND
N-Channel 650V 8A (Tc) 100W (Tc) Through Hole TO-220

N-Channel 650V 8A (Tc) 100W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60 - 131585-STP8NM60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60
131585-STP8NM60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60 131585-STP8NM60
Manufacturer: STMicroelectronics Win Source Part Number: 131585-STP8NM60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 100W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 131585-STP8NM60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 100W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 8A 1 Ohm TO-220 MOSFET Transistor
278-STP8NM60
600V 8A 1 Ohm TO-220 MOSFET Transistor 278-STP8NM60
600V 8A N-CH MOSFET, 1 Ohm, TO-220 Power Transistor Product overview: STP8NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM60 can be used for catalog matching and distributor lookup.

600V 8A N-CH MOSFET, 1 Ohm, TO-220 Power Transistor Product overview: STP8NM60 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, 1 Ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, 1 Ohm, TO-220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP8NM60 can be used for catalog matching and distributor lookup.

Supplier's Site
N Channel Mosfet, 600V, 8A, To-220; Channel Type Stmicroelectronics - 54M5578 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 8A, To-220; Channel Type Stmicroelectronics
54M5578
N Channel Mosfet, 600V, 8A, To-220; Channel Type Stmicroelectronics 54M5578
N CHANNEL MOSFET, 600V, 8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 8A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP8NM60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP8NM60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP8NM60
MOSFET N-CH 650V 8A TO220AB

MOSFET N-CH 650V 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5397-5-ND 131585-STP8NM60 278-STP8NM60 54M5578 STP8NM60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP8NM60 600V 8A 1 Ohm TO-220 MOSFET Transistor N Channel Mosfet, 600V, 8A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3
V(BR)DSS 650 volts
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products