N channel 75 V, 0.0095 Ohm typ., 80 A STripFET II Power MOSFET in TO-220FP package Product overview: STP75NF75FP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75 V, 0.0095 Ohm, 80 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75 V, 0.0095 Ohm, 80 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP75NF75FP can be used for catalog matching and distributor lookup.
N-Channel 75V 80A (Tc) 45W (Tc) Through Hole TO-220FP
Manufacturer: STMicroelectronics
Win Source Part Number: 104052-STP75NF75FP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 3700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
MOSFET N-CH 75V 80A TO220FP
75V 80A 11mΩ@10V,40A 45W 4V@250uA N Channel TO-220FPAB-3 MOSFETs ROHS
MOSFET N-CH 75V 80A TO220FP
MOSFET N-Ch, 75V-0.0095ohms 80A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP75NF75FP | 497-12618-5-ND | 104052-STP75NF75FP | STP75NF75FP | STP75NF75FP | STP75NF75FP | STP75NF75FP |
| Product Name | N-Channel 75 V 0.0095 Ohm 80 A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP75NF75FP | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220 | TO-220; TO-220-3 Full Pack | ||
| V(BR)DSS | 75 volts | 75 volts | 75 volts |