STMicroelectronics, Inc. N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor STP6N80K5

Description
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor
278-STP6N80K5
N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor 278-STP6N80K5
N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP6N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 1.3 Ohm, 4.5 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 1.3 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP6N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STP6N80K5 - 1261777-STP6N80K5 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP6N80K5
1261777-STP6N80K5
FETs - Single - STP6N80K5 1261777-STP6N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261777-STP6N80K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 85W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 800V Id - Continuous Drain Current: 4.5A Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V Gate Source Voltage (Maximum): 30V Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1261777-STP6N80K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 85W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 800V
Id - Continuous Drain Current: 4.5A
Rds On (Maximum) at Id, Vgs: 1.6Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 7.5nC at 10V
Gate Source Voltage (Maximum): 30V
Input Capacitance (Ciss) (Maximum) at Vds: 255pF at 100V

Buy Now
Single FETs, MOSFETs - 497-15018-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15018-5-ND
Single FETs, MOSFETs 497-15018-5-ND
N-Channel 800V 4.5A (Tc) 85W (Tc) Through Hole TO-220

N-Channel 800V 4.5A (Tc) 85W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in TO-220 package

MOSFET N-channel 800 V, 1.3 Ohm typ., 4.5 A MDmesh K5 Power MOSFET in TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP6N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP6N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP6N80K5
MOSFET N-CH 800V 4.5A TO220

MOSFET N-CH 800V 4.5A TO220

Supplier's Site
Single FETs, MOSFETs - STP6N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP6N80K5
Single FETs, MOSFETs STP6N80K5
MOSFET N-CH 800V 4.5A TO220

MOSFET N-CH 800V 4.5A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 4.5A, To-220Ab; Channel Type Stmicroelectronics - 45AC7730 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.5A, To-220Ab; Channel Type Stmicroelectronics
45AC7730
Mosfet, N-Ch, 800V, 4.5A, To-220Ab; Channel Type Stmicroelectronics 45AC7730
MOSFET, N-CH, 800V, 4.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 4.5A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP6N80K5 1261777-STP6N80K5 497-15018-5-ND STP6N80K5 STP6N80K5 STP6N80K5 45AC7730
Product Name N-Channel 800 V 1.3 Ohm 4.5 A MOSFET Transistor FETs - Single - STP6N80K5 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 4.5A, To-220Ab; Channel Type Stmicroelectronics
PD 85000 milliwatts 85000 milliwatts 85000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data