STMicroelectronics, Inc. Single FETs, MOSFETs STP46NF30

Description
N-Channel 300V 42A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 300V 42A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13442-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13442-ND
Single FETs, MOSFETs 497-13442-ND
N-Channel 300V 42A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 300V 42A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP46NF30 - 898332-STP46NF30 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP46NF30
898332-STP46NF30
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP46NF30 898332-STP46NF30
Manufacturer: STMicroelectronics Win Source Part Number: 898332-STP46NF30 Series: STripFET™ II Operating Temperature Range: 175°C (TJ) Features: N-Channel 300 V 42A (Tc) 300W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP46 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898332-STP46NF30
Series: STripFET™ II
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 300 V 42A (Tc) 300W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP46
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor
278-STP46NF30
N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor 278-STP46NF30
N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a TO-220 package Product overview: STP46NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.063 Ohm, 42 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.063 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP46NF30 can be used for catalog matching and distributor lookup.

N-channel 300 V, 0.063 Ohm typ., 42 A STripFET(TM) II Power MOSFET in a TO-220 package Product overview: STP46NF30 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 300 V, 0.063 Ohm, 42 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300 V, 0.063 Ohm, 42 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP46NF30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STP46NF30 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP46NF30
Single FETs, MOSFETs STP46NF30
MOSFET N CH 300V 42A TO-220

MOSFET N CH 300V 42A TO-220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP46NF30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP46NF30
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP46NF30
MOSFET N CH 300V 42A TO-220

MOSFET N CH 300V 42A TO-220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 300V 0.063Ohm 42A pwr MOSFET

MOSFET N-Ch 300V 0.063Ohm 42A pwr MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 300V, 42A, To-220; Channel Type Stmicroelectronics - 45AC7726 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 300V, 42A, To-220; Channel Type Stmicroelectronics
45AC7726
Mosfet, N-Ch, 300V, 42A, To-220; Channel Type Stmicroelectronics 45AC7726
MOSFET, N-CH, 300V, 42A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 300V, 42A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:300V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13442-ND 898332-STP46NF30 278-STP46NF30 STP46NF30 STP46NF30 STP46NF30 45AC7726
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP46NF30 N-Channel 300 V 0.063 Ohm 42 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 300V, 42A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
TJ 175 C (347 F) -55 C (-67 F) 175 C (347 F)
PD 300000 milliwatts 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products