Manufacturer: STMicroelectronics
Win Source Part Number: 031467-STP3NK90ZFP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 22.7nC @ 10V
Max Input Capacitance: 590pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.8 Ohm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
N-channel 900 V, 4.1 Ohm typ., 3 A SuperMESH Power MOSFET in TO-220FP package Product overview: STP3NK90ZFP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 4.1 Ohm, 3 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 4.1 Ohm, 3 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP3NK90ZFP can be used for catalog matching and distributor lookup.
N-Channel 900V 3A (Tc) 25W (Tc) Through Hole TO-220FP
900V 3A 25W 4.8Ω@10V,1.5A 4.5V@50uA N Channel TO-220FP MOSFETs ROHS
MOSFET N-channel 900 V, 4.1 Ohm typ., 3 A Zener-protected SuperMESH(TM) Power MOSFET in TO-220FP package
MOSFET, N, TO-220FP; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; Power Dissipation:25W RoHS Compliant: Yes
MOSFET N-CH 900V 3A TO220FP
MOSFET N-CH 900V 3A TO220FP
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 031467-STP3NK90ZFP | 7610124 | 278-STP3NK90ZFP | 497-5979-5-ND | STP3NK90ZFP | STP3NK90ZFP | 93K7715 | STP3NK90ZFP | STP3NK90ZFP |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP3NK90ZFP | MOSFETs | N-Channel 900 V 4.1 Ohm 3 A MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Mosfet, N, To-220Fp; Channel Type Stmicroelectronics | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 900 volts | 900 volts | 900 volts | ||||||
| PD | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | 25000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-220; SOT3; TO-220FP | TO-220; To-220fp | TO-220; TO-220-3 Full Pack | TO-220 | TO-3; TO-220 | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |