STMicroelectronics, Inc. 650V 22A TO-220 MOSFET Transistor STP30N65M5

Description
650V 22A N-CH MOSFET TO-220 125mR RdsOn Product overview: STP30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 22A N-CH MOSFET TO-220 125mR RdsOn Product overview: STP30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 22A TO-220 MOSFET Transistor
278-STP30N65M5
650V 22A TO-220 MOSFET Transistor 278-STP30N65M5
650V 22A N-CH MOSFET TO-220 125mR RdsOn Product overview: STP30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N65M5 can be used for catalog matching and distributor lookup.

650V 22A N-CH MOSFET TO-220 125mR RdsOn Product overview: STP30N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP30N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10078-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10078-5-ND
Single FETs, MOSFETs 497-10078-5-ND
N-Channel 650V 22A (Tc) 140W (Tc) Through Hole TO-220

N-Channel 650V 22A (Tc) 140W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 650 V MDMesh

MOSFET N-channel 650 V MDMesh

Buy Now Datasheet
Mosfet, N Ch, 650V, 22A, To-220; Channel Type Stmicroelectronics - 55R7009 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 22A, To-220; Channel Type Stmicroelectronics
55R7009
Mosfet, N Ch, 650V, 22A, To-220; Channel Type Stmicroelectronics 55R7009
MOSFET, N CH, 650V, 22A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 22A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP30N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP30N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP30N65M5
MOSFET N-CH 650V 22A TO220AB

MOSFET N-CH 650V 22A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP30N65M5 497-10078-5-ND STP30N65M5 55R7009 STP30N65M5
Product Name 650V 22A TO-220 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Ch, 650V, 22A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data