STMicroelectronics, Inc. 620V 2.2A TO-220 MOSFET Transistor STP2N62K3

Description
620V 2.2A N-CH MOSFET TO-220 3.6R Product overview: STP2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620V 2.2A N-CH MOSFET TO-220 3.6R Product overview: STP2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N62K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
620V 2.2A TO-220 MOSFET Transistor
278-STP2N62K3
620V 2.2A TO-220 MOSFET Transistor 278-STP2N62K3
620V 2.2A N-CH MOSFET TO-220 3.6R Product overview: STP2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N62K3 can be used for catalog matching and distributor lookup.

620V 2.2A N-CH MOSFET TO-220 3.6R Product overview: STP2N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 2.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 2.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP2N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N62K3 - 053927-STP2N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N62K3
053927-STP2N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N62K3 053927-STP2N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 053927-STP2N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 2.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 340pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053927-STP2N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 2.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 340pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP2N62K3 053927-STP2N62K3
Product Name 620V 2.2A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP2N62K3
Polarity N-Channel N-Channel; N-Channel
PD 45000 milliwatts 45000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002AKS-QH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers