STMicroelectronics, Inc. 60V 120A TO-220 MOSFET Transistor STP260N6F6

Description
N-Ch MOSFET, 60V, 120A, 2.4mR, TO-220 Product overview: STP260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 60V, 120A, 2.4mR, TO-220 Product overview: STP260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N6F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 120A TO-220 MOSFET Transistor
278-STP260N6F6
60V 120A TO-220 MOSFET Transistor 278-STP260N6F6
N-Ch MOSFET, 60V, 120A, 2.4mR, TO-220 Product overview: STP260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N6F6 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 120A, 2.4mR, TO-220 Product overview: STP260N6F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 120A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 120A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N6F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP260N6F6 - 1103670-STP260N6F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP260N6F6
1103670-STP260N6F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP260N6F6 1103670-STP260N6F6
Manufacturer: STMicroelectronics Win Source Part Number: 1103670-STP260N6F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 183nC @ 10V Max Input Capacitance: 11400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 mOhm @ 60A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103670-STP260N6F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 183nC @ 10V
Max Input Capacitance: 11400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 mOhm @ 60A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 9208751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9208751
MOSFETs 9208751
MOSFET N-Channel 60V 120A TO220

MOSFET N-Channel 60V 120A TO220

Supplier's Site
MOSFETs - 7609673P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609673P
MOSFETs 7609673P
MOSFET N-Channel 60V 120A TO220

MOSFET N-Channel 60V 120A TO220

Supplier's Site
Single FETs, MOSFETs - 497-11230-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11230-5-ND
Single FETs, MOSFETs 497-11230-5-ND
N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 60V 120A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP260N6F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP260N6F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP260N6F6
MOSFET N-CH 60V 120A TO220

MOSFET N-CH 60V 120A TO220

Supplier's Site
Single FETs, MOSFETs - STP260N6F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP260N6F6
Single FETs, MOSFETs STP260N6F6
MOSFET N-CH 60V 120A TO220

MOSFET N-CH 60V 120A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 0.0016 Ohm 180A DeepGATE VI

MOSFET N-Ch 60V 0.0016 Ohm 180A DeepGATE VI

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP260N6F6 1103670-STP260N6F6 9208751 7609673P 497-11230-5-ND STP260N6F6 STP260N6F6 STP260N6F6
Product Name 60V 120A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP260N6F6 MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Package Type TO-220; SOT3; TO-220 TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers