STMicroelectronics, Inc. 500V 17A TO-220 MOSFET Transistor STP23NM50N

Description
500V N-CH MOSFET, 17A, 162mR RdsOn, TO-220 Product overview: STP23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-CH MOSFET, 17A, 162mR RdsOn, TO-220 Product overview: STP23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 17A TO-220 MOSFET Transistor
278-STP23NM50N
500V 17A TO-220 MOSFET Transistor 278-STP23NM50N
500V N-CH MOSFET, 17A, 162mR RdsOn, TO-220 Product overview: STP23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM50N can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 17A, 162mR RdsOn, TO-220 Product overview: STP23NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM50N - 053925-STP23NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM50N
053925-STP23NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM50N 053925-STP23NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 053925-STP23NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Family Name: STP23NM50N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Formed Leads Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): IPP50R199CPHKSA1; SPP21N50C3XK; IPP50R250CPXK; IPP50R140CPXK; Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: China, Italy, Morocco, Philippines, Singapore Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053925-STP23NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Family Name: STP23NM50N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3 Formed Leads
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): IPP50R199CPHKSA1; SPP21N50C3XK; IPP50R250CPXK; IPP50R140CPXK;
Introduction Date: December 11, 2009
ECCN: EAR99
Country of Origin: China, Italy, Morocco, Philippines, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-10883-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10883-5-ND
Single FETs, MOSFETs 497-10883-5-ND
N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 500V 17A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP23NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP23NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP23NM50N
MOSFET N-CH 500V 17A TO220-3

MOSFET N-CH 500V 17A TO220-3

Supplier's Site
Mosfet, N Ch, 500V, 17A, To-220; Channel Type Stmicroelectronics - 21T4039 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 500V, 17A, To-220; Channel Type Stmicroelectronics
21T4039
Mosfet, N Ch, 500V, 17A, To-220; Channel Type Stmicroelectronics 21T4039
MOSFET, N CH, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.162 Ohm MDmesh II 17A Switch

MOSFET N-Ch 500V 0.162 Ohm MDmesh II 17A Switch

Buy Now Datasheet
Single FETs, MOSFETs - STP23NM50N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP23NM50N
Single FETs, MOSFETs STP23NM50N
MOSFET N-CH 500V 17A TO220-3

MOSFET N-CH 500V 17A TO220-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP23NM50N 053925-STP23NM50N 497-10883-5-ND STP23NM50N 21T4039 STP23NM50N STP23NM50N
Product Name 500V 17A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM50N Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 500V, 17A, To-220; Channel Type Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 500 volts 500 volts
Unlock Full Specs
to access all available technical data