STMicroelectronics, Inc. Single FETs, MOSFETs STP20NK50Z

Description
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-7515-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7515-5-ND
Single FETs, MOSFETs 497-7515-5-ND
N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 500V 17A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
500V 17A TO-220 MOSFET Transistor
278-STP20NK50Z
500V 17A TO-220 MOSFET Transistor 278-STP20NK50Z
500V 17A N-CH MOSFET TO-220, 270mR RdsOn Product overview: STP20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NK50Z can be used for catalog matching and distributor lookup.

500V 17A N-CH MOSFET TO-220, 270mR RdsOn Product overview: STP20NK50Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20NK50Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NK50Z - 053923-STP20NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NK50Z
053923-STP20NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NK50Z 053923-STP20NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 053923-STP20NK50Z Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 119nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053923-STP20NK50Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 119nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 151441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151441
MOSFETs 151441
High-current MOSFET for

High-current MOSFET for

Supplier's Site
MOSFETs - 151443 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151443
MOSFETs 151443
High-current MOSFET for

High-current MOSFET for

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NK50Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NK50Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NK50Z
MOSFET N-CH 500V 17A TO220AB

MOSFET N-CH 500V 17A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500 Volt 17 Amp Zener SuperMESH

MOSFET N-Ch 500 Volt 17 Amp Zener SuperMESH

Buy Now Datasheet
Single FETs, MOSFETs - STP20NK50Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20NK50Z
Single FETs, MOSFETs STP20NK50Z
MOSFET N-CH 500V 17A TO220AB

MOSFET N-CH 500V 17A TO220AB

Supplier's Site
N Channel Mosfet, 500V, 17A, To-220; Channel Type Stmicroelectronics - 38K7923 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 17A, To-220; Channel Type Stmicroelectronics
38K7923
N Channel Mosfet, 500V, 17A, To-220; Channel Type Stmicroelectronics 38K7923
N CHANNEL MOSFET, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-7515-5-ND 278-STP20NK50Z 053923-STP20NK50Z 151441 STP20NK50Z STP20NK50Z STP20NK50Z 38K7923
Product Name Single FETs, MOSFETs 500V 17A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NK50Z MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 500V, 17A, To-220; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details