N-Channel 900V 20A (Tc) 250W (Tc) Through Hole TO-220
N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP20N90K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900 V, 0.21 Ohm, 20 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900 V, 0.21 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N90K5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Discrete Semiconductor Products Transistors -FETs, MOSFETs Single FETs, MOSFETs
Series: MDmesh™ K5
Package: Tube
FET Type: N-Channel
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-220
Package / Case: TO-220-3
MOSFET, N-CH, 900V, 20A, TO-220-3; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:900V; On Resistance Rds(on):0.21ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 900V 20A TO220
MOSFET N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a TO-220 package
MOSFET N-CH 900V 20A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-17087-ND | 278-STP20N90K5 | 14AC7554 | STP20N90K5 | STP20N90K5 | STP20N90K5 | |
| Product Name | Single FETs, MOSFETs | N-Channel 900 V 0.21 Ohm 20 A MOSFET Transistor | Discrete Semiconductor Products Transistors -FETs, MOSFETs Single FETs, MOSFETs | Mosfet, N-Ch, 900V, 20A, To-220-3; Transistor Polarity Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-3; TO-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| IDSS | 20000 milliamps | 20000 milliamps | |||||
| rDS(on) | 0.2100 ohms | ||||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |