STMicroelectronics, Inc. MOSFETs STP19NF20

Description
MOSFET N-Channel 200V 15A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 200V 15A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 414226 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
414226
MOSFETs 414226
MOSFET N-Channel 200V 15A TO220

MOSFET N-Channel 200V 15A TO220

Supplier's Site
MOSFETs - 414226P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
414226P
MOSFETs 414226P
MOSFET N-Channel 200V 15A TO220

MOSFET N-Channel 200V 15A TO220

Supplier's Site
MOSFETs - 1685800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685800
MOSFETs 1685800
MOSFET N-Channel 200V 15A TO220

MOSFET N-Channel 200V 15A TO220

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP19NF20 - 053919-STP19NF20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP19NF20
053919-STP19NF20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP19NF20 053919-STP19NF20
Manufacturer: STMicroelectronics Win Source Part Number: 053919-STP19NF20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): FQA19N20C; BUK436W-200B; BUK436W-200A; STP19NF20; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053919-STP19NF20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): FQA19N20C; BUK436W-200B; BUK436W-200A; STP19NF20;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-7514-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7514-5-ND
Single FETs, MOSFETs 497-7514-5-ND
N-Channel 200V 15A (Tc) 90W (Tc) Through Hole TO-220

N-Channel 200V 15A (Tc) 90W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
200V 15A TO-220 MOSFET Transistor
278-STP19NF20
200V 15A TO-220 MOSFET Transistor 278-STP19NF20
200V 15A N-CH MOSFET TO-220 Product overview: STP19NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP19NF20 can be used for catalog matching and distributor lookup.

200V 15A N-CH MOSFET TO-220 Product overview: STP19NF20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 15A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP19NF20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP19NF20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP19NF20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP19NF20
MOSFET N-CH 200V 15A TO220AB

MOSFET N-CH 200V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 200V 0.15 OHM - 15A

MOSFET N-CHANNEL 200V 0.15 OHM - 15A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 414226 414226P 053919-STP19NF20 497-7514-5-ND 278-STP19NF20 STP19NF20 STP19NF20
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP19NF20 Single FETs, MOSFETs 200V 15A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Number of units in IC 1
Unlock Full Specs
to access all available technical data