STMicroelectronics, Inc. N-Channel 55 V 2.9 mOhm 120 A MOSFET Transistor STP190N55LF3

Description
N-channel 55 V, 2.9 mOhm typ., 120 A STripFET(TM) Power MOSFET in a TO-220 package Product overview: STP190N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 2.9 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 2.9 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP190N55LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 55 V, 2.9 mOhm typ., 120 A STripFET(TM) Power MOSFET in a TO-220 package Product overview: STP190N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 2.9 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 2.9 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP190N55LF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 55 V 2.9 mOhm 120 A MOSFET Transistor
278-STP190N55LF3
N-Channel 55 V 2.9 mOhm 120 A MOSFET Transistor 278-STP190N55LF3
N-channel 55 V, 2.9 mOhm typ., 120 A STripFET(TM) Power MOSFET in a TO-220 package Product overview: STP190N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 2.9 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 2.9 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP190N55LF3 can be used for catalog matching and distributor lookup.

N-channel 55 V, 2.9 mOhm typ., 120 A STripFET(TM) Power MOSFET in a TO-220 package Product overview: STP190N55LF3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55 V, 2.9 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55 V, 2.9 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP190N55LF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP190N55LF3 - 038053-STP190N55LF3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP190N55LF3
038053-STP190N55LF3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP190N55LF3 038053-STP190N55LF3
Manufacturer: STMicroelectronics Win Source Part Number: 038053-STP190N55LF3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 312W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 80nC @ 5V Max Input Capacitance: 6200pF @ 25V Maximum Gate-Source Voltage: ±18V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V Alternative Parts (Cross-Reference): PSMN3R9-60PSQ; STP150NF55; STP80N6F6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038053-STP190N55LF3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 80nC @ 5V
Max Input Capacitance: 6200pF @ 25V
Maximum Gate-Source Voltage: ±18V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 30A, 10V
Alternative Parts (Cross-Reference): PSMN3R9-60PSQ; STP150NF55; STP80N6F6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-8810-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-8810-5-ND
Single FETs, MOSFETs 497-8810-5-ND
N-Channel 55V 120A (Tc) 312W (Tc) Through Hole TO-220

N-Channel 55V 120A (Tc) 312W (Tc) Through Hole TO-220

Buy Now Datasheet
Single FETs, MOSFETs - STP190N55LF3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP190N55LF3
Single FETs, MOSFETs STP190N55LF3
MOSFET N-CH 55V 120A TO220-3

MOSFET N-CH 55V 120A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP190N55LF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP190N55LF3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP190N55LF3
MOSFET N-CH 55V 120A TO220-3

MOSFET N-CH 55V 120A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch, 55V-2.9ohms 120A

MOSFET N-Ch, 55V-2.9ohms 120A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP190N55LF3 038053-STP190N55LF3 497-8810-5-ND STP190N55LF3 STP190N55LF3 STP190N55LF3
Product Name N-Channel 55 V 2.9 mOhm 120 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP190N55LF3 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 312000 milliwatts 312000 milliwatts 312000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 55 volts 55 volts
Unlock Full Specs
to access all available technical data