Manufacturer: STMicroelectronics
Win Source Part Number: 1103661-STP18NM80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2070pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 295 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): SPP17N80C3; TK17E80W; TK17E80W,S1X;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
800V N-Channel MOSFET, 17A, 295mR, TO-220 Product overview: STP18NM80 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP18NM80 can be used for catalog matching and distributor lookup.
N-Channel 800V 17A (Tc) 190W (Tc) Through Hole TO-220
MOSFET N-CH 800V 17A TO220AB
MOSFET N-CH 800V 17A TO220AB
MOSFET Transistor, N Channel, 17 A, 800 V, 0.25 ohm, 10 V, 4 V RoHS Compliant: Yes
N CHANNEL POWER MOSFET, MDmesh, 800V, 25A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:190W; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 1103661-STP18NM80 | 278-STP18NM80 | 497-10076-5-ND | STP18NM80 | STP18NM80 | STP18NM80 | 94T3458 | 55R7006 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18NM80 | N-Channel 800V 17A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 17 A, 800 V, 0.25 Ohm, 10 V, 4 V Rohs Compliant Stmicroelectronics | N Channel Power Mosfet, Mdmesh, 800V, 25A, To-220; Channel Type Stmicroelectronics |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 800 volts | 800 volts | ||||||
| PD | 190000 milliwatts | 190000 milliwatts | 190000 milliwatts | 190000 milliwatts | ||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |