LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP
24-Pin TSSOP EP LED Driver | 1000uA Output | 5.5V Supply Product overview: STP16DPPS05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05XTTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253393-STP16DPPS05X
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-9070-2,497-9070-
Base Product Number: STP16
IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LIN 40MA 24TSSOP
IC LED DRVR LINEAR 40MA 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-9070-2-ND | 137-STP16DPPS05XTTR | 1253393-STP16DPPS05XTTR | 25R9477 | STP16DPPS05XTTR | STP16DPPS05XTTR |
| Product Name | LED Drivers | 1000uA 5.5V TSSOP LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts |