STMicroelectronics, Inc. 9500uA TSSOP LED Driver IC STP16DPPS05TTR

Description
LED Driver 9500uA Supply Current 24-Pin TSSOP T/R Product overview: STP16DPPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 9500uA Supply Current 24-Pin TSSOP T/R Product overview: STP16DPPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05TTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9500uA TSSOP LED Driver IC
137-STP16DPPS05TTR
9500uA TSSOP LED Driver IC 137-STP16DPPS05TTR
LED Driver 9500uA Supply Current 24-Pin TSSOP T/R Product overview: STP16DPPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05TTR can be used for catalog matching and distributor lookup.

LED Driver 9500uA Supply Current 24-Pin TSSOP T/R Product overview: STP16DPPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05TTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-9069-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-9069-2-ND
LED Drivers 497-9069-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STP16DPPS05TTR - 1103651-STP16DPPS05TTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP16DPPS05TTR
1103651-STP16DPPS05TTR
PMIC - PMIC - LED Drivers - STP16DPPS05TTR 1103651-STP16DPPS05TTR
Manufacturer: STMicroelectronics Win Source Part Number: 1103651-STP16DPPS05T TR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: STP16DPPS05 Output Voltage: 20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Alternative Parts (Cross-Reference): TC62D776CFNAG(CEBH; TC62D723FNAG(EL,H); TC62D748AFNAG(EL,M; Introduction Date: June 05, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103651-STP16DPPS05TTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16DPPS05
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): TC62D776CFNAG(CEBH; TC62D723FNAG(EL,H); TC62D748AFNAG(EL,M;
Introduction Date: June 05, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - STP16DPPS05TTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16DPPS05TTR
PMIC - LED Drivers STP16DPPS05TTR
IC LED DRIVER LIN 40MA 24TSSOP

IC LED DRIVER LIN 40MA 24TSSOP

Supplier's Site Datasheet
Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics - 25R9476 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics
25R9476
Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics 25R9476
IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

IC, LED DRIVER, TSSOP; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16DPPS05TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16DPPS05TTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16DPPS05TTR
IC LED DRVR LINEAR 40MA 24TSSOP

IC LED DRVR LINEAR 40MA 24TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STP16DPPS05TTR 497-9069-2-ND 1103651-STP16DPPS05TTR STP16DPPS05TTR 25R9476 STP16DPPS05TTR
Product Name 9500uA TSSOP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - STP16DPPS05TTR PMIC - LED Drivers Ic, Led Driver, Tssop; No. Of Outputs Stmicroelectronics Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 20 volts 20 volts 20 volts 20 volts
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR 402U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 65 milliamps
Output Power 0.7500 watts
View Details
PMIC - PMIC - LED Drivers - CAT4016HV6 - 865809-CAT4016HV6 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TQFN (4x4)
View Details
2 suppliers
LED Driver ICs - 7385294P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details