LED Driver 9500uA Supply Current 24-Pin QSOP T/R Product overview: STP16DPPS05PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA, QSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, QSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05PTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103650-STP16DPPS05P
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): TLC5948APWPR; STP16CPC26TTR; STP16DPPS05PTR; STP1612PW05XTTR;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-QSOP
IC LED DRIVER LINEAR 40MA 24QSOP
IC LED DRIVER LINEAR 40MA 24QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DPPS05PTR | 1103650-STP16DPPS05PTR | 497-9081-2-ND | STP16DPPS05PTR | STP16DPPS05PTR |
| Product Name | 9500uA QSOP LED Driver IC | PMIC - PMIC - LED Drivers - STP16DPPS05PTR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts |