The A8515 is a discontinued wide-input-voltage-r
LED Drivers for Backlighting
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859101-A8515GLPTR-T
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 16-eTSSOP-EP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A8515
Categories: Integrated Circuits (ICs)
Case / Package: 16-eTSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver, 18-Segment, PDSO16, MO-153ABT, TSSOP-16 Product overview: A8515GLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8515GLPTR-T can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 16-eTSSOP-EP
IC LED DRIVER RGLTR DIM 16TSSOP
IC LED DRVR RGLTR PWM 16ETSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8515GLPTR-T | 859101-A8515GLPTR-T | 137-A8515GLPTR-T | A8515GLPTR-T-ND | A8515GLPTR-T | A8515GLPTR-T |
| Product Name | Backlight Driver For Medium Size LCDs | PMIC - PMIC - LED Drivers - A8515GLPTR-T | TSSOP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 16-eTSSOP-EP | |||||
| Number of Channels | 2 # | |||||
| Input Voltage | 5 to 40 volts | 5 to 40 volts |