16-Seg LED Driver, 24-Pin QSOP, 1000uA Output, 5.5V Supply Product overview: STP16DPP05PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V, QSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, QSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05PTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-QSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 804154-STP16DPP05PTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete (End Of Life)
Voltage - Supply (Min): 3V
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16D
IC LED DRIVER LINEAR 40MA 24QSOP
IC LED DRIVER LINEAR 40MA 24QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DPP05PTR | 497-10321-2-ND | 804154-STP16DPP05PTR | STP16DPP05PTR | STP16DPP05PTR |
| Product Name | 1000uA 5.5V QSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STP16DPP05PTR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts |