Low-voltage 16-bit constant current LED sink driver with outputs error detection Product overview: STP16DP05PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DP05PTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP
IC LED DRVR LINEAR 100MA 24QSOP
IC, 16 BIT LED SINK DRIVER, QSOP-24; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:QSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:-RoHS Compliant: Yes
IC LED DRIVER LIN 100MA 24QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DP05PTR | 497-8528-1-ND | STP16DP05PTR | 57P1904 | STP16DP05PTR |
| Product Name | 16-bit LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, 16 Bit Led Sink Driver, Qsop-24; No. Of Outputs Stmicroelectronics | PMIC - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Number of Channels | 16 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |