Low-voltage 16-bit constant current LED sink driver with outputs error detection Product overview: STP16DP05B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DP05B1R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 801578-STP16DP05B1R
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete (End Of Life)
Voltage - Supply (Min): 3V
Supplier Device Package: 24-DIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-DIP
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16D
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-DIP
IC LED DRIVER LINEAR 100MA 24DIP
IC LED DRIVER LINEAR 100MA 24DIP
IC LED DRIVER LINEAR 100MA 24DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DP05B1R | 801578-STP16DP05B1R | 497-5974-5-ND | 761-STP16DP05B1R | STP16DP05B1R | STP16DP05B1R |
| Product Name | 16-bit LED Driver IC | PMIC - PMIC - LED Drivers - STP16DP05B1R | LED Drivers | IC LED DRIVER LINEAR 100MA 24DIP | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Number of Channels | 16 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts |