Infineon Technologies AG Power - LED Driver ICs - Laser Driver IC - IRS9103A IRS9103A

Description
Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs. Summary of Features Laser current up to 10 A Laser Voltage up to 14V Modulation frequency up to 130 MHz Fast rise and fall times <1 ns Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Tiny 1.35 x 1.35 mm PG-WFWLB-9 package AEC-Q100 grade2 Benefits Driving high VCSEL power (up to two triple junction VCSEL) Powered from existing 3.3V supply Reduced BoM cost and module size Simplified illumination design Robust performance Automotive grade, Tamb of -40°C to 105°C Potential Applications Driver Monitoring In-cabin sensing cameras LiDar applications Industrial Robotics
Request a Quote Datasheet
Description
Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs. Summary of Features Laser current up to 10 A Laser Voltage up to 14V Modulation frequency up to 130 MHz Fast rise and fall times <1 ns Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Tiny 1.35 x 1.35 mm PG-WFWLB-9 package AEC-Q100 grade2 Benefits Driving high VCSEL power (up to two triple junction VCSEL) Powered from existing 3.3V supply Reduced BoM cost and module size Simplified illumination design Robust performance Automotive grade, Tamb of -40°C to 105°C Potential Applications Driver Monitoring In-cabin sensing cameras LiDar applications Industrial Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - Laser Driver IC - IRS9103A - IRS9103A - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - Laser Driver IC - IRS9103A
IRS9103A
Power - LED Driver ICs - Laser Driver IC - IRS9103A IRS9103A
Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs. Summary of Features Laser current up to 10 A Laser Voltage up to 14V Modulation frequency up to 130 MHz Fast rise and fall times <1 ns Built-in fail safe function for thermal shut-down Under voltage protection Pulse width limiter Tiny 1.35 x 1.35 mm PG-WFWLB-9 package AEC-Q100 grade2 Benefits Driving high VCSEL power (up to two triple junction VCSEL) Powered from existing 3.3V supply Reduced BoM cost and module size Simplified illumination design Robust performance Automotive grade, Tamb of -40°C to 105°C Potential Applications Driver Monitoring In-cabin sensing cameras LiDar applications Industrial Robotics

Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver

IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for indirect Time-of-Flight applications using a Vertical Cavity Surface Emitting Laser (VCSEL). The driver integrates an LVDS receiver input, gate driver and switch components in a tiny package. Built-in fail-safe mechanisms complete the main feature set for most size, cost, and performance optimized camera module designs.


Summary of Features

  • Laser current up to 10 A
  • Laser Voltage up to 14V
  • Modulation frequency up to 130 MHz
  • Fast rise and fall times <1 ns
  • Built-in fail safe function for thermal shut-down
  • Under voltage protection
  • Pulse width limiter
  • Tiny 1.35 x 1.35 mm PG-WFWLB-9 package
  • AEC-Q100 grade2

Benefits

  • Driving high VCSEL power (up to two triple junction VCSEL)
  • Powered from existing 3.3V supply
  • Reduced BoM cost and module size
  • Simplified illumination design
  • Robust performance
  • Automotive grade, Tamb of -40°C to 105°C

Potential Applications

  • Driver Monitoring
  • In-cabin sensing cameras
  • LiDar applications
  • Industrial Robotics
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number IRS9103A
Product Name Power - LED Driver ICs - Laser Driver IC - IRS9103A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - TLD5097EPXUMA1 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD6098-2ES - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-24
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - BCR420UE6327 - 1152364-BCR420UE6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers