16-Seg LED Driver, 5.5V, 1000uA, 24-Pin SO, Surface Mount Product overview: STP16CPPS05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 1000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 5.5V, 1000uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPPS05MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103643-STP16CPPS05M
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 40MA 24SO
IC LED DRIVER LINEAR 40MA 24SO
IC, LED DRIVER, 16BIT, SOIC, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16CPPS05MTR | 1103643-STP16CPPS05MTR | STP16CPPS05MTR | STP16CPPS05MTR | 55R6997 |
| Product Name | SMD 5.5V 1000uA LED Driver IC | PMIC - PMIC - LED Drivers - STP16CPPS05MTR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver, 16Bit, Soic, Full Reel; Device Topology Stmicroelectronics |
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |