Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LED DRIVERS
RS COMPONENTS, LTD.
7385159P -- LED DRIVER ICS
RS Components, Ltd.
LED Driver ICs
7385159P
Description
LED Driver 60V 1A 0.8% AEC-Q100 TSOT23-5
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LED Driver 60V 1A 0.8% AEC-Q100 TSOT23-5
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LED Driver ICs
7385159P
LED Driver ICs
7385159P
LED Driver 60V 1A 0.8% AEC-Q100 TSOT23-5
LED Driver 60V 1A 0.8% AEC-Q100 TSOT23-5
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
LED Drivers
Product Number
7385159P
Product Name
LED Driver ICs
Form Factor
Intgrated Circuit (IC)
Type
Dimmable
Output Current
1250 milliamps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LED Drivers
285405
Specs
Output Power
100 watts
Features
Outdoor Rated; RoHS Compliant
View Details
RS Components, Ltd.
LED Drivers
1897531
Specs
Form Factor
Intgrated Circuit (IC)
Input Voltage
5 volts
Number of Channels
1 #
View Details
RS Components, Ltd.
LED Drivers
7193168
Specs
Features
RoHS Compliant
View Details
RS Components, Ltd.
LED Drivers
2331436
Specs
Type
Dimmable
Output Power
50 watts
Features
RoHS Compliant
View Details