Allegro MicroSystems Inc. LED Drivers A6278ELPTR-T

Description
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-eTSSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-eTSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1263-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1263-2-ND
LED Drivers 620-1263-2-ND
LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-eTSSOP-EP

LED Driver IC 8 Output Linear Shift Register Dimming 75.5mA 16-eTSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-A6278ELPTR-T
TSSOP LED Driver IC 137-A6278ELPTR-T
LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A6278ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6278ELPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 8-Segment, BICMOS, PDSO16, LEAD FREE, MO-153ABT, TSSOP-16 Product overview: A6278ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6278ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6278ELPTR-T - 1134746-A6278ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6278ELPTR-T
1134746-A6278ELPTR-T
PMIC - PMIC - LED Drivers - A6278ELPTR-T 1134746-A6278ELPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134746-A6278ELPTR-T Packaging: Reel Type: Linear Mounting Style: SMD Frequency: 25MHz Current - Output / Channel: 75.5mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP-EP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: A6278 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Voltage - Supply (Minimum): 3V Voltage - Supply (Maximum): 5.5V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134746-A6278ELPTR-T
Packaging: Reel
Type: Linear
Mounting Style: SMD
Frequency: 25MHz
Current - Output / Channel: 75.5mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP-EP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: A6278
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6278ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6278ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6278ELPTR-T
IC LED DRVR LIN 75.5MA 16ETSSOP

IC LED DRVR LIN 75.5MA 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6278ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6278ELPTR-T
PMIC - LED Drivers A6278ELPTR-T
IC LED DRIVER LIN 75.5MA 16TSSOP

IC LED DRIVER LIN 75.5MA 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1263-2-ND 137-A6278ELPTR-T 1134746-A6278ELPTR-T A6278ELPTR-T A6278ELPTR-T
Product Name LED Drivers TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A6278ELPTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Current 75.5 milliamps 75.5 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - IRS2540CD - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
30MA LED Driver IC - 137-AAT2862IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 5.2 volts
Number of Channels 8 #
Package Type Reel - TR
View Details
3 suppliers