Low-voltage 16-bit constant current LED sink driver Product overview: STP16CPP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPP05XTTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 800928-STP16CPP05XTT
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-TSSOP
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16C
IC, LED DRVR, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LIN 40MA 24TSSOP
IC LED DRVR LINEAR 40MA 24TSSOP
IC LED DRIVER LIN 40MA 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16CPP05XTTR | 497-8736-2-ND | 800928-STP16CPP05XTTR | 09R6080 | STP16CPP05XTTR | STP16CPP05XTTR | 761-STP16CPP05XTTR |
| Product Name | 16-bit LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STP16CPP05XTTR | Ic, Led Drvr, Full Reel; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LIN 40MA 24TSSOP |
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |||
| Number of Channels | 16 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |