LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP
STMicroelectronics STP16CPC26TTR
STMicroelectronics STP16CPC26TTR
STMicroelectronics STP16CPC26TTR
LED Driver 15000uA Supply Current 24-Pin TSSOP T/R Product overview: STP16CPC26TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15000uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC26TTR can be used for catalog matching and distributor lookup.
LED DRIVER, 16BIT, 0.09A, TSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:90mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:-RoHS Compliant: Yes
IC LED DRVR LIN DIM 90MA 24TSSOP
IC LED DRV LIN ANALOG 24TSSOP
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-11985-1-ND | 8805421P | 137-STP16CPC26TTR | 18AC7776 | STP16CPC26TTR | STP16CPC26TTR |
| Product Name | LED Drivers | LED Drivers | 15000uA TSSOP LED Driver IC | Led Driver, 16Bit, 0.09A, Tssop-24; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Output Current | 90 milliamps | 90 milliamps | 90 milliamps |