Manufacturer: STMicroelectronics
Win Source Part Number: 031461-STP16CPC26MTR
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: Analog
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
16-Ch LED Driver, 90mA, 30MHz, Analog Dimming, 5.5V, SOIC Product overview: STP16CPC26MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 30MHz, 5.5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90mA, 30MHz, 5.5V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC26MTR can be used for catalog matching and distributor lookup.
STMicroelectronics, STP16CPC26MTR
STMicroelectronics STP16CPC26MTR
STMicroelectronics STP16CPC26MTR
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-SO
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-SO
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-SO
IC LED DRIVER LIN DIM 90MA 24SO
LED DRIVER, CONST CURRENT, 30MHZ, SOIC; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:90mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRVR LIN ANALOG 90MA 24SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 031461-STP16CPC26MTR | 137-STP16CPC26MTR | 1889369 | 1889369P | 497-11984-6-ND | STP16CPC26MTR | 38Y7958 | STP16CPC26MTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16CPC26MTR | 90mA 30MHz 5.5V SOIC LED Driver IC | LED Drivers | LED Drivers | LED Drivers | PMIC - LED Drivers | Led Driver, Const Current, 30Mhz, Soic; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| Output Current | 90 milliamps | 90 milliamps | 90 milliamps | 90 milliamps |