STMicroelectronics, Inc. DIP LED Driver IC STP16CP596B1R

Description
LED DISPLAY DRIVER, PDIP24, 0.250 INCH, LEAD FREE, PLASTIC, DIP-24 Product overview: STP16CP596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DISPLAY DRIVER, PDIP24, 0.250 INCH, LEAD FREE, PLASTIC, DIP-24 Product overview: STP16CP596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596B1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP LED Driver IC
137-STP16CP596B1R
DIP LED Driver IC 137-STP16CP596B1R
LED DISPLAY DRIVER, PDIP24, 0.250 INCH, LEAD FREE, PLASTIC, DIP-24 Product overview: STP16CP596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596B1R can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDIP24, 0.250 INCH, LEAD FREE, PLASTIC, DIP-24 Product overview: STP16CP596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596B1R can be used for catalog matching and distributor lookup.

Supplier's Site
LED Drivers - STP16CP596B1R-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
STP16CP596B1R-ND
LED Drivers STP16CP596B1R-ND
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-DIP

LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-DIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STP16CP596B1R - 898310-STP16CP596B1R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP16CP596B1R
898310-STP16CP596B1R
PMIC - PMIC - LED Drivers - STP16CP596B1R 898310-STP16CP596B1R
Manufacturer: STMicroelectronics Win Source Part Number: 898310-STP16CP596B1R Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 50mA 24-DIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STP16C Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898310-STP16CP596B1R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 50mA 24-DIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP16C
Categories: Integrated Circuits (ICs)
Case / Package: 24-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CP596B1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CP596B1R
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CP596B1R
IC LED DRIVER LINEAR 50MA 24DIP

IC LED DRIVER LINEAR 50MA 24DIP

Supplier's Site
PMIC - LED Drivers - STP16CP596B1R - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CP596B1R
PMIC - LED Drivers STP16CP596B1R
IC LED DRIVER LINEAR 50MA 24DIP

IC LED DRIVER LINEAR 50MA 24DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STP16CP596B1R STP16CP596B1R-ND 898310-STP16CP596B1R STP16CP596B1R STP16CP596B1R
Product Name DIP LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - STP16CP596B1R Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 16 volts 16 volts
Number of Channels 16 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR321PASXCT-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
7 suppliers
Boost 1A LED Driver IC - 137-AAT1270 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 2 #
Package Type Reel - TR
View Details
2 suppliers