LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
16-Bit LED Sink Driver, 100mA, 30MHz, SO, 5.5V Product overview: STP16CP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100mA, 30MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 100mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP05MTR can be used for catalog matching and distributor lookup.
STMicroelectronics STP16CP05MTR
Manufacturer: STMicroelectronics
Win Source Part Number: 088589-STP16CP05MTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 100MA 24SO
IC, LED DRIVER, SOIC; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LINEAR 100MA 24SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-5743-2-ND | 137-STP16CP05MTR | 6868326 | 6868326P | 1686460 | 088589-STP16CP05MTR | STP16CP05MTR | 94M9694 | STP16CP05MTR |
| Product Name | LED Drivers | 16-bit 100mA 30MHz 5.5V LED Driver IC | LED Drivers | LED Drivers | LED Drivers | PMIC - PMIC - LED Drivers - STP16CP05MTR | PMIC - LED Drivers | Ic, Led Driver, Soic; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |