STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers STP16CL596M

Description
Win Source Part Number: 1253390-STP16CL596M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 800 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STP16CL596M,-49 7-3878,-497-3878R,49 7-3878,497-3878R Base Product Number: STP16C Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253390-STP16CL596M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 800 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STP16CL596M,-49 7-3878,-497-3878R,49 7-3878,497-3878R Base Product Number: STP16C Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253390-STP16CL596M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253390-STP16CL596M
Integrated Circuits (ICs) - PMIC - LED Drivers 1253390-STP16CL596M
Win Source Part Number: 1253390-STP16CL596M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 800 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 1805-STP16CL596M,-49 7-3878,-497-3878R,49 7-3878,497-3878R Base Product Number: STP16C Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1253390-STP16CL596M
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 800
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 90mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 1805-STP16CL596M,-497-3878,-497-3878R,497-3878,497-3878R
Base Product Number: STP16C
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
LED Drivers - 497-3878-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-3878-ND
LED Drivers 497-3878-ND
LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO

LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STP16CL596M
LED Driver IC 137-STP16CL596M
LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16CL596M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596M can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16CL596M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CL596M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CL596M
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CL596M
IC LED DRIVER LINEAR 90MA 24SO

IC LED DRIVER LINEAR 90MA 24SO

Supplier's Site
PMIC - LED Drivers - STP16CL596M - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CL596M
PMIC - LED Drivers STP16CL596M
IC LED DRIVER LINEAR 90MA 24SO

IC LED DRIVER LINEAR 90MA 24SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253390-STP16CL596M 497-3878-ND 137-STP16CL596M STP16CL596M STP16CL596M
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 16 volts 16 volts 16 volts
Package Type 24-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1867-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 7 to 24 volts
Output Current 150 milliamps
View Details
6 suppliers
PMIC - PMIC - LED Drivers - CAT4016VSR - 865810-CAT4016VSR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TSSOP
View Details
2 suppliers
LED Drivers - 1438889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers