Rochester Electronics PMIC - PMIC - LED Drivers - CAT4016VSR CAT4016VSR

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865810-CAT4016VSR Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865810-CAT4016VSR Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT4016VSR - 865810-CAT4016VSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4016VSR
865810-CAT4016VSR
PMIC - PMIC - LED Drivers - CAT4016VSR 865810-CAT4016VSR
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865810-CAT4016VSR Series: CAT4016 Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP Package: Bulk Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865810-CAT4016VSR
Series: CAT4016
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-TSSOP
Package: Bulk
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - LED Drivers - CAT4016VSR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4016VSR
PMIC - LED Drivers CAT4016VSR
CAT4016 - 16-CHANNEL CONSTANT CU

CAT4016 - 16-CHANNEL CONSTANT CU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 865810-CAT4016VSR CAT4016VSR
Product Name PMIC - PMIC - LED Drivers - CAT4016VSR PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3G-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LED Drivers - 9011488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details