LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
STMicroelectronics, STP08DP05TTR
STMicroelectronics STP08DP05TTR
8-Ch LED Driver 100mA 20V 30MHz TSSOP SM T/R Product overview: STP08DP05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 20V, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 20V, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08DP05TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261651-STP08DP05TTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: STP08DP05
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 3V
Voltage - Supply (Maximum): 5.5V
IC LED DRIVER LIN 100MA 16TSSOP
LED DRIVER, 30MHZ, CONST CURRENT, TSSOP; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
8 BIT LED SINK, CONSTANT CURRENT, TSSOP-16, FULL REEL; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3V; MSL:- RoHS Compliant: Yes
IC LED DRVR LINEAR 100MA 16TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6029-1-ND | 1889348 | 1889348P | 137-STP08DP05TTR | 1261651-STP08DP05TTR | STP08DP05TTR | 38Y7956 | 57P1838 | STP08DP05TTR |
| Product Name | LED Drivers | LED Drivers | LED Drivers | 100mA 20V 30MHz TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - STP08DP05TTR | PMIC - LED Drivers | Led Driver, 30Mhz, Const Current, Tssop; Device Topology Stmicroelectronics | 8 Bit Led Sink, Constant Current, Tssop-16, Full Reel; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | |||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |