Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A8507ELPTR-T A8507ELPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198451-A8507ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198451-A8507ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A8507ELPTR-T - 198451-A8507ELPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8507ELPTR-T
198451-A8507ELPTR-T
PMIC - PMIC - LED Drivers - A8507ELPTR-T 198451-A8507ELPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198451-A8507ELPTR-T Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP-EP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.3V Channel Output Current: 80mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198451-A8507ELPTR-T
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
TSSOP LED Driver IC
137-A8507ELPTR-T
TSSOP LED Driver IC 137-A8507ELPTR-T
LED Driver, 54-Segment, PDSO24, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A8507ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8507ELPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 54-Segment, PDSO24, LEAD FREE, MO-153ADT, TSSOP-24 Product overview: A8507ELPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8507ELPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8507ELPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8507ELPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8507ELPTR-T
IC LED DRV CTRL PWM 80MA 24TSSOP

IC LED DRV CTRL PWM 80MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - A8507ELPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8507ELPTR-T
PMIC - LED Drivers A8507ELPTR-T
IC LED DRIVER CTRLR DIM 24TSSOP

IC LED DRIVER CTRLR DIM 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 198451-A8507ELPTR-T 137-A8507ELPTR-T A8507ELPTR-T A8507ELPTR-T
Product Name PMIC - PMIC - LED Drivers - A8507ELPTR-T TSSOP LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 volts 4.3 to 5.5 volts
Output Current 80 milliamps 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

4 Channel LED Backlight Driver with Integrated Boost and High Frequency Direct PWM Dimming - AAT1405 - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 26 volts
View Details
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers