STMicroelectronics STP08CP05XTTR
STMicroelectronics, STP08CP05XTTR
STMicroelectronics STP08CP05XTTR
8-Bit Shift Register Driver, 30MHz, 100mA, 5.5V, TSSOP Product overview: STP08CP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 30MHz, 100mA, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 30MHz, 100mA, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CP05XTTR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
IC LED DRVR LIN 100MA 16HTSSOP
IC SHIFT REGISTER 8BIT 16TSSOP
LED DRIVER, 8 O/P, CC, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1889222 | 1889327P | 137-STP08CP05XTTR | 497-6270-6-ND | STP08CP05XTTR | STP08CP05XTTR | 45AC7682 |
| Product Name | LED Drivers | LED Drivers | 8-bit 30MHz 100mA 5.5V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 8 O/p, Cc, Htssop-16; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable | Dimmable | Constant Current | ||||
| Package Type | Tssop | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |