Allegro MicroSystems Inc. LED Drivers A6280EA-T

Description
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-DIP
Request a Quote Datasheet
Description
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 620-1256-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1256-ND
LED Drivers 620-1256-ND
LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-DIP

LED Driver IC 3 Output Linear Shift Register PWM Dimming 150mA 16-DIP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - A6280EA-T - 811698-A6280EA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6280EA-T
811698-A6280EA-T
PMIC - PMIC - LED Drivers - A6280EA-T 811698-A6280EA-T
Manufacturer: Allegro MicroSystems Win Source Part Number: 811698-A6280EA-T Packaging: Tube Type: Linear Mounting Style: Through Hole Applications: Lighting Voltage - Output: 1V ~ 3V Frequency: 5MHz Current - Output / Channel: 150mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 3 Part Status: Obsolete (End Of Life) Dimming: PWM Voltage - Supply (Min): 4.75V Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 17V Part Number Series: A6280

Manufacturer: Allegro MicroSystems
Win Source Part Number: 811698-A6280EA-T
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Applications: Lighting
Voltage - Output: 1V ~ 3V
Frequency: 5MHz
Current - Output / Channel: 150mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 3
Part Status: Obsolete (End Of Life)
Dimming: PWM
Voltage - Supply (Min): 4.75V
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 17V
Part Number Series: A6280

Buy Now
Singapore, Singapore
DIP LED Driver IC
137-A6280EA-T
DIP LED Driver IC 137-A6280EA-T
LED Driver, 3-Segment, PDIP16, LEAD FREE, MS-001BB, DIP-16 Product overview: A6280EA-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6280EA-T can be used for catalog matching and distributor lookup.

LED Driver, 3-Segment, PDIP16, LEAD FREE, MS-001BB, DIP-16 Product overview: A6280EA-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6280EA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A6280EA-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6280EA-T
PMIC - LED Drivers A6280EA-T
IC LED DRVR LIN DIM 150MA 16DIP

IC LED DRVR LIN DIM 150MA 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6280EA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6280EA-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6280EA-T
IC LED DRVR LIN PWM 150MA 16DIP

IC LED DRVR LIN PWM 150MA 16DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 620-1256-ND 811698-A6280EA-T 137-A6280EA-T A6280EA-T A6280EA-T
Product Name LED Drivers PMIC - PMIC - LED Drivers - A6280EA-T DIP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.75 to 17 volts 4.75 to 17 volts
Output Voltage 1 to 3 volts 1 to 3 volts 3 volts
Output Current 150 milliamps 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 9011497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details