STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers STP08CDC596MTR

Description
Win Source Part Number: 1253395-STP08CDC596M TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR),Cut Tape (CT) Applications: Signage Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Voltage - Supply (Min): 3.3V Voltage - Supply (Max): 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4670-2,497-4670- 1 Base Product Number: STP08C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253395-STP08CDC596M TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR),Cut Tape (CT) Applications: Signage Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Voltage - Supply (Min): 3.3V Voltage - Supply (Max): 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4670-2,497-4670- 1 Base Product Number: STP08C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253395-STP08CDC596MTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253395-STP08CDC596MTR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253395-STP08CDC596MTR
Win Source Part Number: 1253395-STP08CDC596M TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR),Cut Tape (CT) Applications: Signage Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Voltage - Supply (Min): 3.3V Voltage - Supply (Max): 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4670-2,497-4670- 1 Base Product Number: STP08C Product Status: Obsolete

Win Source Part Number: 1253395-STP08CDC596MTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Signage
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4670-2,497-4670-1
Base Product Number: STP08C
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STP08CDC596MTR
LED Driver IC 137-STP08CDC596MTR
LED DISPLAY DRIVER, PDSO16, LEAD FREE, SOP-16 Product overview: STP08CDC596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596MTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO16, LEAD FREE, SOP-16 Product overview: STP08CDC596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-4670-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-4670-2-ND
LED Drivers 497-4670-2-ND
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO

LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP08CDC596MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP08CDC596MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP08CDC596MTR
IC LED DRIVER LINEAR 120MA 16SO

IC LED DRIVER LINEAR 120MA 16SO

Supplier's Site
PMIC - LED Drivers - STP08CDC596MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP08CDC596MTR
PMIC - LED Drivers STP08CDC596MTR
IC LED DRIVER LINEAR 120MA 16SO

IC LED DRIVER LINEAR 120MA 16SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253395-STP08CDC596MTR 137-STP08CDC596MTR 497-4670-2-ND STP08CDC596MTR STP08CDC596MTR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 16 volts 16 volts 16 volts
Package Type 16-SOIC (0.154", 3.90mm Width)
Number of Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 20.3 watts
Features RoHS Compliant
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - LM27964SQ-C/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details