Skyworks Solutions, Inc. 30MA 60MA LED Driver IC AAT2863IMK-T1

Description
IC LED DRVR RGLTR DIM 30MA/60MA Product overview: AAT2863IMK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2863IMK-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR DIM 30MA/60MA Product overview: AAT2863IMK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2863IMK-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA 60MA LED Driver IC
137-AAT2863IMK-T1
30MA 60MA LED Driver IC 137-AAT2863IMK-T1
IC LED DRVR RGLTR DIM 30MA/60MA Product overview: AAT2863IMK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2863IMK-T1 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 30MA/60MA Product overview: AAT2863IMK-T1 from Skyworks Solutions, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA, 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AAT2863IMK-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - AAT2863IMK-T1 - 34159-AAT2863IMK-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AAT2863IMK-T1
34159-AAT2863IMK-T1
PMIC - PMIC - LED Drivers - AAT2863IMK-T1 34159-AAT2863IMK-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 34159-AAT2863IMK-T1 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 + 4LDOs Dimming: PWM Output Voltage: 5.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TQFN (3x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA , 60mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 34159-AAT2863IMK-T1
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6 + 4LDOs
Dimming: PWM
Output Voltage: 5.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TQFN (3x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA , 60mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - LED Drivers - AAT2863IMK-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AAT2863IMK-T1
PMIC - LED Drivers AAT2863IMK-T1
IC LED DRVR RGLTR DIM 30MA/60MA

IC LED DRVR RGLTR DIM 30MA/60MA

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - AAT2863IMK-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
AAT2863IMK-T1
Integrated Circuits (ICs) - PMIC - LED Drivers AAT2863IMK-T1
IC LED DRVR RGLTR DIM 30MA/60MA

IC LED DRVR RGLTR DIM 30MA/60MA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AAT2863IMK-T1 34159-AAT2863IMK-T1 AAT2863IMK-T1 AAT2863IMK-T1
Product Name 30MA 60MA LED Driver IC PMIC - PMIC - LED Drivers - AAT2863IMK-T1 PMIC - LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers
Package Type Tape & Reel (TR) 24-TQFN (3x4)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - ISL1902FAZ - Lingto Electronic Limited
Specs
Type Dimmable
View Details
1.5A LED Driver IC - 137-SKY81294-14-001 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers