LED DISPLAY DRIVER, PDIP14, DIP-14 Product overview: STP04CM596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596B1R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253384-STP04CM596B1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 25
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 4
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STP04CM596B1R,497-68
Base Product Number: STP04CM
Product Status: Obsolete
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-DIP
IC LED DRIVER LINEAR 500MA 14DIP
IC LED DRIVER LINEAR 500MA 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP04CM596B1R | 1253384-STP04CM596B1R | 497-6819-5-ND | STP04CM596B1R | STP04CM596B1R |
| Product Name | DIP LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Number of Channels | 4 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 14-DIP (0.300", 7.62mm) |