STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - STOTG04EQTR STOTG04EQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261645-STOTG04EQTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Family Name: STOTG04EQ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISP1301BS,157; ISP1301BS,118; ISP1301BS; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261645-STOTG04EQTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Family Name: STOTG04EQ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISP1301BS,157; ISP1301BS,118; ISP1301BS; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STOTG04EQTR - 1261645-STOTG04EQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STOTG04EQTR
1261645-STOTG04EQTR
Interface - Interface - Drivers, Receivers, Transceivers - STOTG04EQTR 1261645-STOTG04EQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1261645-STOTG04EQTR Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.6 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Family Name: STOTG04EQ Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 24-QFN-EP (4x4) Alternative Parts (Cross-Reference): ISP1301BS,157; ISP1301BS,118; ISP1301BS; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261645-STOTG04EQTR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 5.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Family Name: STOTG04EQ
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-QFN-EP (4x4)
Alternative Parts (Cross-Reference): ISP1301BS,157; ISP1301BS,118; ISP1301BS;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - STOTG04EQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
STOTG04EQTR
Drivers, Receivers, Transceivers STOTG04EQTR
1/1 Transceiver USB 2.0 24-QFN-EP (4x4)

1/1 Transceiver USB 2.0 24-QFN-EP (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261645-STOTG04EQTR STOTG04EQTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STOTG04EQTR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details