STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRG011TR

Description
Win Source Part Number: 1253163-STNRG011TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Power Supply Controller Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 9.5V ~ 19V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STNRG011TRCT,- 1138-STNRG011TR,STNR G011TR,497-18019-2,4 97-18019-1,-1138-STN RG011TRDKR,497-18019 -6 Base Product Number: STNRG011
Request a Quote Datasheet
Description
Win Source Part Number: 1253163-STNRG011TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Power Supply Controller Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 9.5V ~ 19V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STNRG011TRCT,- 1138-STNRG011TR,STNR G011TR,497-18019-2,4 97-18019-1,-1138-STN RG011TRDKR,497-18019 -6 Base Product Number: STNRG011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253163-STNRG011TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253163-STNRG011TR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253163-STNRG011TR
Win Source Part Number: 1253163-STNRG011TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Power Supply Controller Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 500µA Voltage - Supply: 9.5V ~ 19V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -1138-STNRG011TRCT,- 1138-STNRG011TR,STNR G011TR,497-18019-2,4 97-18019-1,-1138-STN RG011TRDKR,497-18019 -6 Base Product Number: STNRG011

Win Source Part Number: 1253163-STNRG011TR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Power Supply Controller
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 500µA
Voltage - Supply: 9.5V ~ 19V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -1138-STNRG011TRCT,-1138-STNRG011TR,STNRG011TR,497-18019-2,497-18019-1,-1138-STNRG011TRDKR,497-18019-6
Base Product Number: STNRG011

Buy Now Datasheet
Power Management - Specialized - STNRG011TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRG011TR
Power Management - Specialized STNRG011TR
Power Supply Controller PMIC 20-SO

Power Supply Controller PMIC 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253163-STNRG011TR STNRG011TR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details