Digital Transistor
Manufacturer: Infineon Technologies
Win Source Part Number: 1022691-BCR141SH6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Typical Gain (hFE) (Min): 50 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.25W SOT363 Product overview: BCR141SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR141SH6327XTSA
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 130MHz 250mW Surface Mount PG-SOT363-6
TRANS 2NPN PREBIAS 0.25W SOT363
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR141SH6327XTSA1 | 1022691-BCR141SH6327XTSA1 | 293-BCR141SH6327XTSA1 | BCR141SH6327XTSA1TR-ND | BCR141SH6327XTSA1 | BCR141SH6327XTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR141SH6327XTSA1 | 0.25W Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | |
| Package Type | PG-SOT363-6 | SOT3; PG-SOT363-6 | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | ||
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100000 milliamps | 100 milliamps |