MOSFET N CH 100V 180A TO262 Product overview: AUIRFSL4010 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 180A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFSL4010 can be used for catalog matching and distributor lookup.
N-Channel 100V 180A (Tc) 375W (Tc) Through Hole TO-262
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149876-AUIRFSL4010
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
120V-300V N-Channel Automotive MOSFET
MOSFET N CH 100V 180A TO262
MOSFET Automotive MOSFET 10 hm, 143 nC Qg, D2Pak
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AUIRFSL4010 | AUIRFSL4010-ND | 1149876-AUIRFSL4010 | AUIRFSL4010 | AUIRFSL4010 | AUIRFSL4010 |
| Product Name | 100V 180A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSL4010 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 100 volts | |||||
| PD | 375 milliwatts |