STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMUX1800EQTR STMUX1800EQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031439-STMUX1800EQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 42-QFN-EP (3.5x9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031439-STMUX1800EQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 42-QFN-EP (3.5x9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMUX1800EQTR - 031439-STMUX1800EQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMUX1800EQTR
031439-STMUX1800EQTR
Interface - Interface - Analog Switches - Special Purpose - STMUX1800EQTR 031439-STMUX1800EQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031439-STMUX1800EQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 42-QFN-EP (3.5x9) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031439-STMUX1800EQTR
Packaging: Reel - TR
Features: 10/100/1000, Bi-Directional, LAN
Applications: Audio, Telecommunications, Video
Switch Circuit: SPDT
-3db Bandwidth: 600MHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 42-QFN-EP (3.5x9)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMUX1800EQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMUX1800EQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMUX1800EQTR
IC MUX/DEMUX 16X8 42QFN

IC MUX/DEMUX 16X8 42QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031439-STMUX1800EQTR STMUX1800EQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMUX1800EQTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Sensor and Detector Interfaces - AD9949KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRG4 - 1132805-74LVC1G3157DBVRG4 - Win Source Electronics
Specs
Supply Voltage Other; 1.65 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers