STMicroelectronics, Inc. I/O Expanders STMPE801MTR

Description
I/O Expander 8 I²C 400kHz 16-SO
Request a Quote Datasheet
Description
I/O Expander 8 I²C 400kHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 497-6134-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
497-6134-2-ND
I/O Expanders 497-6134-2-ND
I/O Expander 8 I²C 400kHz 16-SO

I/O Expander 8 I²C 400kHz 16-SO

Buy Now Datasheet
Interface - Interface - I/O Expanders - STMPE801MTR - 127621-STMPE801MTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - STMPE801MTR
127621-STMPE801MTR
Interface - Interface - I/O Expanders - STMPE801MTR 127621-STMPE801MTR
Manufacturer: STMicroelectronics Win Source Part Number: 127621-STMPE801MTR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Interrupt Output: Yes Family Name: STMPE801MTR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Introduction Date: December 07, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: STMicroelectronics
Win Source Part Number: 127621-STMPE801MTR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Interrupt Output: Yes
Family Name: STMPE801MTR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Introduction Date: December 07, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
749-STMPE801MTR
Interface Transceiver IC 749-STMPE801MTR
IC I/O EXPANDER I2C 8B 16SOIC Product overview: STMPE801MTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801MTR can be used for catalog matching and distributor lookup.

IC I/O EXPANDER I2C 8B 16SOIC Product overview: STMPE801MTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - STMPE801MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
STMPE801MTR
Integrated Circuits (ICs) - Interface - I-O Expanders STMPE801MTR
IC XPNDR 400KHZ I2C 16SO

IC XPNDR 400KHZ I2C 16SO

Supplier's Site
I/O Expanders - STMPE801MTR - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
STMPE801MTR
I/O Expanders STMPE801MTR
IC I/O EXPANDER I2C 8B 16SOIC

IC I/O EXPANDER I2C 8B 16SOIC

Supplier's Site Datasheet
I/O Expanders - STMPE801MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
STMPE801MTR
I/O Expanders STMPE801MTR
I/O Expander 8 I²C 400 kHz 16-SO

I/O Expander 8 I²C 400 kHz 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 497-6134-2-ND 127621-STMPE801MTR 749-STMPE801MTR STMPE801MTR STMPE801MTR STMPE801MTR
Product Name I/O Expanders Interface - Interface - I/O Expanders - STMPE801MTR Interface Transceiver IC Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders I/O Expanders
Technology I2C I2C; I²C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander; Sensor Interface Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V Other; 1.65 V ~ 3.6 V 3.6V; Other Other; 1.65V ~ 3.6V 3.6V; Other; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details