STMicroelectronics, Inc. Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch STMPE16M31PXQTR

Description
Win Source Part Number: 1260994-STMPE16M31PX QTR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: S-Touch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 16 Interface: I2C Current - Supply: 400µA Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-10738-2,-497-10 738-1,-497-10738-6,4 97-10738-1,497-10738 -2,497-10738-6 Base Product Number: STMPE16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260994-STMPE16M31PX QTR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: S-Touch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 16 Interface: I2C Current - Supply: 400µA Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-10738-2,-497-10 738-1,-497-10738-6,4 97-10738-1,497-10738 -2,497-10738-6 Base Product Number: STMPE16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - 1260994-STMPE16M31PXQTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
1260994-STMPE16M31PXQTR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 1260994-STMPE16M31PXQTR
Win Source Part Number: 1260994-STMPE16M31PX QTR Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch Series: S-Touch™ Type: Buttons Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Number of Inputs: Up to 16 Interface: I2C Current - Supply: 400µA Resolution: 9 b Proximity Detection: Yes LED Driver Channels: Up to 16 Voltage - Supply: 2.7V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-10738-2,-497-10 738-1,-497-10738-6,4 97-10738-1,497-10738 -2,497-10738-6 Base Product Number: STMPE16 Product Status: Obsolete

Win Source Part Number: 1260994-STMPE16M31PXQTR
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Series: S-Touch™
Type: Buttons
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Number of Inputs: Up to 16
Interface: I2C
Current - Supply: 400µA
Resolution: 9 b
Proximity Detection: Yes
LED Driver Channels: Up to 16
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-10738-2,-497-10738-1,-497-10738-6,497-10738-1,497-10738-2,497-10738-6
Base Product Number: STMPE16
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-STMPE16M31PXQTR
Interface Transceiver IC 752-STMPE16M31PXQTR
Capacitive Touch Sensors S-Touch 16/24-Ch Touchkey 24 Cap 15fF Product overview: STMPE16M31PXQTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STMPE16M31PXQTR can be used for catalog matching and distributor lookup.

Capacitive Touch Sensors S-Touch 16/24-Ch Touchkey 24 Cap 15fF Product overview: STMPE16M31PXQTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-STMPE16M31PXQTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor, Capacitive Touch - STMPE16M31PXQTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor, Capacitive Touch
STMPE16M31PXQTR
Sensor, Capacitive Touch STMPE16M31PXQTR
Capacitive Touch Buttons 32-QFN (4x4)

Capacitive Touch Buttons 32-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch - STMPE16M31PXQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
STMPE16M31PXQTR
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch STMPE16M31PXQTR
IC CTLR TOUCHKEY 16CHAN 32-QFN

IC CTLR TOUCHKEY 16CHAN 32-QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260994-STMPE16M31PXQTR 752-STMPE16M31PXQTR STMPE16M31PXQTR STMPE16M31PXQTR
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch Interface Transceiver IC Sensor, Capacitive Touch Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Triple inverting Schmitt trigger - 74AHC3G14DC-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface - Specialized - 32F8104-CNR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details