STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMAV340TTR STMAV340TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031425-STMAV340TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031425-STMAV340TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMAV340TTR - 031425-STMAV340TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMAV340TTR
031425-STMAV340TTR
Interface - Interface - Analog Switches - Special Purpose - STMAV340TTR 031425-STMAV340TTR
Manufacturer: STMicroelectronics Win Source Part Number: 031425-STMAV340TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SPDT -3db Bandwidth: 300MHz (Min) Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031425-STMAV340TTR
Packaging: Reel - TR
Features: Bi-Directional
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 300MHz (Min)
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMAV340TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMAV340TTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMAV340TTR
IC VIDEO SWITCH SPDT QD 16-TSSOP

IC VIDEO SWITCH SPDT QD 16-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031425-STMAV340TTR STMAV340TTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMAV340TTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB2075NV1.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers